TE Connectivity Relay Sockets 27E460

Description
Relay Socket Chassis Mount
Request a Quote Datasheet
Description
Relay Socket Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB640-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB640-ND
Relay Sockets PB640-ND
Relay Socket Chassis Mount

Relay Socket Chassis Mount

Buy Now Datasheet
Relay Socket, 7, 10A; Socket Mounting Potter&brumfield Te Connectivity - 98F040 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 7, 10A; Socket Mounting Potter&brumfield Te Connectivity
98F040
Relay Socket, 7, 10A; Socket Mounting Potter&brumfield Te Connectivity 98F040
RELAY SOCKET, 7, 10A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:7Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:7Contacts RoHS Compliant: Yes

RELAY SOCKET, 7, 10A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:7Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:7Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E460
Relay Sockets & Hardware 27E460
Relay Sockets & Hardware 2 POL SCRW TERM SCKT

Relay Sockets & Hardware 2 POL SCRW TERM SCKT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB640-ND 98F040 27E460
Product Name Relay Sockets Relay Socket, 7, 10A; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Hardware
Mounting Style Other; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6239692 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details