Relay Sockets & Hardware DIN/PM Socket 11-Pin, Screw Term
Relay Sockets & Hardware DIN/PM Socket 11-Pin, Screw Term
Socket, 11 Terminal, 16A/300V Max,
RELAY SOCKET, 11-PINS, 16A; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 783 Series RelaysRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 4008-70-783D11-1A-ND | 70-783D11-1A | 70-783D11-1A | 26R2078 |
| Product Name | Relay Sockets | Relay Sockets & Hardware | MGCR Relay Sockets | Relay Socket, 11-Pins, 16A; Socket Mounting Schneider Electric/legacy Relay |
| Mounting Style | Other; Chassis Mount |