TE Connectivity Relay Sockets 8-1415035-1

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB779-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB779-ND
Relay Sockets PB779-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Socket, 12A, 240V; Socket Mounting Te Connectivity - 97K8988 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 12A, 240V; Socket Mounting Te Connectivity
97K8988
Relay Socket, 12A, 240V; Socket Mounting Te Connectivity 97K8988
RELAY SOCKET, 12A, 240V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity RT Series Relays RoHS Compliant: Yes

RELAY SOCKET, 12A, 240V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity RT Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet
Relay Socket; Socket Mounting Schrack Te Connectivity - 72J7780 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Schrack Te Connectivity
72J7780
Relay Socket; Socket Mounting Schrack Te Connectivity 72J7780
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity RT Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity RT Series Relays RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number PB779-ND 97K8988
Product Name Relay Sockets Relay Socket, 12A, 240V; Socket Mounting Te Connectivity
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 7761642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details