TE Connectivity Relay Sockets 1-1904045-2

Description
Relay Housing Wiring Harness, Interlockable
Request a Quote Datasheet
Description
Relay Housing Wiring Harness, Interlockable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB1317-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB1317-ND
Relay Sockets PB1317-ND
Relay Housing Wiring Harness, Interlockable

Relay Housing Wiring Harness, Interlockable

Buy Now Datasheet
Relay Sockets - 2175352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
2175352
Relay Sockets 2175352
V23333Z1001A008-EV-1 00

V23333Z1001A008-EV-100

Supplier's Site
Relay Sockets - 2175353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
2175353
Relay Sockets 2175353
V23333Z1001A008-EV-1 00

V23333Z1001A008-EV-100

Supplier's Site
Relays - Relay Sockets - 1-1904045-2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
1-1904045-2
Relays - Relay Sockets 1-1904045-2
Win Source Part Number: 1373521-1-1904045-2 Category: Relays - Relay Sockets Fake Threat In the Open Market: 33 pct. Type: Housing MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Package: Bulk Product Status: Active Base Product Number: 1904045 Mounting Type: Wiring Harness, Interlockable HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Number of Positions: 5 Termination Style: Quick Connect Terminals (Not Provided) For Use With/Related Products: ISO Relays

Win Source Part Number: 1373521-1-1904045-2
Category: Relays - Relay Sockets
Fake Threat In the Open Market: 33 pct.
Type: Housing
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Package: Bulk
Product Status: Active
Base Product Number: 1904045
Mounting Type: Wiring Harness, Interlockable
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Number of Positions: 5
Termination Style: Quick Connect Terminals (Not Provided)
For Use With/Related Products: ISO Relays

Buy Now Datasheet
Relay Socket, 5Pos, Bracket, Qc; Socket Mounting Te Connectivity - 06X4274 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pos, Bracket, Qc; Socket Mounting Te Connectivity
06X4274
Relay Socket, 5Pos, Bracket, Qc; Socket Mounting Te Connectivity 06X4274
RELAY SOCKET, 5POS, BRACKET, QC; Socket Mounting:Bracket; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 5POS, BRACKET, QC; Socket Mounting:Bracket; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number PB1317-ND 2175352 1-1904045-2 06X4274
Product Name Relay Sockets Relay Sockets Relays - Relay Sockets Relay Socket, 5Pos, Bracket, Qc; Socket Mounting Te Connectivity
Mounting Style Other; Wiring Harness, Interlockable
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 4004135 - RS Components, Ltd.
RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 14-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/8 Pin - G6K2P-8P-L45SMT-RL1400 - JC Cherry, Inc.
Specs
Mounting Style Surface
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details