RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:15A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Body Material:Thermoplast
Relay Sockets & Fixings PM Octal Socket 8-Pin, Screw Term
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 4008-70-169-1-ND | 10M6425 | 70-169-1 |
| Product Name | Relay Sockets | Relay Socket; Socket Mounting Schneider Electric/legacy Relay | Relay Sockets & Fixings |
| Mounting Style | Other; Chassis Mount |