TE Connectivity Relay Sockets 1-1904045-5

Description
Relay Socket Bracket Mount Mini ISO V233
Request a Quote Datasheet
Description
Relay Socket Bracket Mount Mini ISO V233
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 2777186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
2777186
Relay Sockets 2777186
Relay Socket Bracket Mount Mini ISO V233

Relay Socket Bracket Mount Mini ISO V233

Supplier's Site
Relay Sockets - 2777185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
2777185
Relay Sockets 2777185
Relay Socket Bracket Mount Mini ISO V233

Relay Socket Bracket Mount Mini ISO V233

Supplier's Site
Relays - Relay Sockets - 1-1904045-5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
1-1904045-5
Relays - Relay Sockets 1-1904045-5
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1334158-1-1904045-5 Category: Relays>Relay Sockets Packaging: Bulk Type: Housing Number of Positions: 5 Termination Style: Quick Connect Terminals (Not Provided) For Use With/Related Products: ISO Relays Standard Package: 150 Mounting: Wiring Harness, Interlockable ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1-1904045-5-ND,PB213 2,V23333Z1001B045-EV -100 Base Product Number: 1904045 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1334158-1-1904045-5
Category: Relays>Relay Sockets
Packaging: Bulk
Type: Housing
Number of Positions: 5
Termination Style: Quick Connect Terminals (Not Provided)
For Use With/Related Products: ISO Relays
Standard Package: 150
Mounting: Wiring Harness, Interlockable
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1-1904045-5-ND,PB2132,V23333Z1001B045-EV-100
Base Product Number: 1904045
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Relay Sockets - PB2132-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB2132-ND
Relay Sockets PB2132-ND
Relay Housing Wiring Harness, Interlockable

Relay Housing Wiring Harness, Interlockable

Buy Now Datasheet
Relay Socket, 5Pos, Bracket, Qc; Socket Mounting Te Connectivity - 58T8400 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pos, Bracket, Qc; Socket Mounting Te Connectivity
58T8400
Relay Socket, 5Pos, Bracket, Qc; Socket Mounting Te Connectivity 58T8400
RELAY SOCKET, 5POS, BRACKET, QC; Socket Mounting:Bracket; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 5POS, BRACKET, QC; Socket Mounting:Bracket; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number 2777186 1-1904045-5 PB2132-ND 58T8400
Product Name Relay Sockets Relays - Relay Sockets Relay Sockets Relay Socket, 5Pos, Bracket, Qc; Socket Mounting Te Connectivity
Terminal Type Other; Plug-In Quick Connect/ Disconnect Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/5 Pin - FSE1A-5P-BL66 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 5-Pin/Blade
Current 1 amps
View Details