Relay Sockets & Fixings 2 POLE PCB SOCKET
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:2Pins; Current Rating:10A; Voltage Rating:-; Product Range:R10 Series; Accessory Type:Relay Socket; For Use With:TE Connectivity R10 Series RelaysRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | PB809-ND | 27E342 | 94F1893 |
| Product Name | Relay Sockets | Relay Sockets & Fixings | Relay Socket; Socket Mounting Potter&brumfield Te Connectivity |
| Mounting Style | PCB |