Cap Tant Solid 3.3uF 35V 10% (4.7 X 12.04mm) Axial 4 Ohm 125°C T/R Product overview: T110B335K035AT7200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 35V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 35V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T110B335K035AT720
CAP TANT 3.3UF 10% 35V AXIAL
3.3µF Hermetically Sealed Tantalum Capacitors 35V Axial 4Ohm @ 100kHz
CAP TANT 3.3UF 10% 35V AXIAL
CAP TANT 3.3UF 10% 35V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T110B335K035AT7200 | 399-T110B335K035AT7200CT-ND | T110B335K035AT7200 | T110B335K035AT7200 |
| Product Name | 3.3uF 35V 4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |