Cornell Dubilier Aluminum Capacitors - SXR122M063ST SXR122M063ST

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1042287-SXR122M063ST Packaging: Bulk Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Mounting: Through Hole Capacitance: 1200μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar ESR: 90 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 1.09A @ 120Hz Ripple Current - High Frequency: 2.37A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1042287-SXR122M063ST Packaging: Bulk Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Mounting: Through Hole Capacitance: 1200μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar ESR: 90 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 1.09A @ 120Hz Ripple Current - High Frequency: 2.37A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SXR122M063ST - 1042287-SXR122M063ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SXR122M063ST
1042287-SXR122M063ST
Aluminum Capacitors - SXR122M063ST 1042287-SXR122M063ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1042287-SXR122M063ST Packaging: Bulk Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Mounting: Through Hole Capacitance: 1200μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar ESR: 90 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 1.09A @ 120Hz Ripple Current - High Frequency: 2.37A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1042287-SXR122M063ST
Packaging: Bulk
Voltage Rating: 63V
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Mounting: Through Hole
Capacitance: 1200μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
ESR: 90 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 1.09A @ 120Hz
Ripple Current - High Frequency: 2.37A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SXR122M063ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR122M063ST-ND
Aluminum Electrolytic Capacitors SXR122M063ST-ND
1200µF 63V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 120Hz 5000 Hrs @ 105°C

1200µF 63V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR122M063ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR122M063ST
Capacitors - Aluminum Electrolytic Capacitors SXR122M063ST
CAP ALUM 1200UF 20% 63V RADIAL

CAP ALUM 1200UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1042287-SXR122M063ST SXR122M063ST-ND SXR122M063ST
Product Name Aluminum Capacitors - SXR122M063ST Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1200 microF 1200 microF 1200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details