Cornell Dubilier Aluminum Electrolytic Capacitors SXR220M100ST

Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 4.22Ohm @ 120Hz 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 4.22Ohm @ 120Hz 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SXR220M100ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR220M100ST-ND
Aluminum Electrolytic Capacitors SXR220M100ST-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 4.22Ohm @ 120Hz 4000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can 4.22Ohm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307392-SXR220M100ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307392-SXR220M100ST
Capacitors - Aluminum Electrolytic Capacitors 1307392-SXR220M100ST
Win Source Part Number: 1307392-SXR220M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.472" (12.00mm) Standard Package: 200 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 4.22Ohm @ 120Hz Lifetime @ Temp.: 4000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 140.3 mA @ 120 Hz Ripple Current @ High Frequency: 305 mA @ 100 kHz

Win Source Part Number: 1307392-SXR220M100ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 4.22Ohm @ 120Hz
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 140.3 mA @ 120 Hz
Ripple Current @ High Frequency: 305 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR220M100ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR220M100ST
Capacitors - Aluminum Electrolytic Capacitors SXR220M100ST
CAP ALUM 22UF 20% 100V RADIAL

CAP ALUM 22UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SXR220M100ST-ND 1307392-SXR220M100ST SXR220M100ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details