KEMET Electronics Corporation Tantalum Capacitors T110B396M010AT

Description
CAP TANT AXL
Request a Quote Datasheet
Description
CAP TANT AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110B396M010AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110B396M010AT-ND
Tantalum Capacitors 399-T110B396M010AT-ND
CAP TANT AXL

CAP TANT AXL

Buy Now Datasheet
Capacitor Tant, 39Uf, 10V, 2.1 Ohm, 0.2, Axial; Capacitance Kemet - 83K1373 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 39Uf, 10V, 2.1 Ohm, 0.2, Axial; Capacitance Kemet
83K1373
Capacitor Tant, 39Uf, 10V, 2.1 Ohm, 0.2, Axial; Capacitance Kemet 83K1373
CAPACITOR TANT, 39UF, 10V, 2.1 OHM, 0.2, AXIAL; Capacitance:39µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes

CAPACITOR TANT, 39UF, 10V, 2.1 OHM, 0.2, AXIAL; Capacitance:39µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - T110B396M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T110B396M010AT
Capacitors - Tantalum Capacitors T110B396M010AT
CAP TANT AXL

CAP TANT AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T110B396M010AT-ND 83K1373 T110B396M010AT
Product Name Tantalum Capacitors Capacitor Tant, 39Uf, 10V, 2.1 Ohm, 0.2, Axial; Capacitance Kemet Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details