KEMET Electronics Corporation Tantalum Capacitors T110B225K035AS

Description
2.2µF Hermetically Sealed Tantalum Capacitors 35V Axial 5Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Hermetically Sealed Tantalum Capacitors 35V Axial 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110B225K035AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110B225K035AS-ND
Tantalum Capacitors 399-T110B225K035AS-ND
2.2µF Hermetically Sealed Tantalum Capacitors 35V Axial 5Ohm @ 100kHz

2.2µF Hermetically Sealed Tantalum Capacitors 35V Axial 5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
2.2uF 35V 5 Ohm Capacitor
59-T110B225K035AS
2.2uF 35V 5 Ohm Capacitor 59-T110B225K035AS
Cap Tant Solid 2.2uF 35V 10% (4.7 X 12.04mm) Axial 5 Ohm 125°C Bulk Product overview: T110B225K035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T110B225K035AS can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V 10% (4.7 X 12.04mm) Axial 5 Ohm 125°C Bulk Product overview: T110B225K035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T110B225K035AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T110B225K035AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T110B225K035AS
Capacitors - Tantalum Capacitors T110B225K035AS
CAP TANT 2.2UF 10% 35V AXIAL

CAP TANT 2.2UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - T110B225K035AS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T110B225K035AS
Tantalum Capacitors T110B225K035AS
CAP TANT 2.2UF 10% 35V AXIAL

CAP TANT 2.2UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T110B225K035AS-ND 59-T110B225K035AS T110B225K035AS T110B225K035AS
Product Name Tantalum Capacitors 2.2uF 35V 5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose; Military
Operating Temperature -55 to 125 C (-67 to 257 F) 0 to 85 C (32 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details