DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1530
1540
1550
1560
1570
1580
1586
1587
1588
1589
1590
1591
1592
1593
1594
1595
1596
1597
1598
1600
1610
1620
1630
1640
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm @ 100kHz | |
| 0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm | |
| 0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 20Ohm | |
| 10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.2Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 800mOhm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm | |
| 100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 440mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 440mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 500mOhm | |
| 100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) | |
| 100µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 1Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 25V 2915 (7338 Metric) 1Ohm | |
| 15µF Molded Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm | |
| 150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 10V 2721 (6954 Metric) 65mOhm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 800mOhm @ 100kHz | |
| 180µF Molded Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm @ 100kHz | |
| 2.20UF 10.0V | |
| 22µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads 1.5Ohm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 25V Nonstandard 200mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 2Ohm | |
| 220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 300mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) | |
| 33µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 900mOhm | |
| 330µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm @ 100kHz | |
| 330µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 800mOhm | |
| 390µF Molded Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.2Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 800mOhm | |
| 47.0UF 10.0V | |
| 470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 250mOhm | |
| 6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 700mOhm | |
| 68µF Molded Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm @ 100kHz | |
| CAP TANT 0.1UF 10% 35V 1206 | |
| CAP TANT 0.1UF 10% 50V 1206 | |
| CAP TANT 100UF 10% 16V 2917 | |
| CAP TANT 100UF 20% 10V 2312 | |
| CAP TANT 100UF 20% 10V 2917 | |
| CAP TANT 100UF 20% 6V 1206 | |
| CAP TANT 100UF 20% 6V 1411 | |
| CAP TANT 10UF 10% 10V 1206 | |
| CAP TANT 10UF 10% 35V 2917 | |
| CAP TANT 150UF 20% 10V 1411 | |
| CAP TANT 150UF 20% 4V 1206 | |
| CAP TANT 220UF 20% 6V 1411 | |
| CAP TANT 330UF 20% 4V 1411 | |
| CAP TANT 47UF 20% 10V 1206 | |
| CAP TANT RAD 3LD | |
| CAP TANT SMD HI-REL | |
| CAP TANT SMD |
| << Prev | Next >> |