KEMET Electronics Corporation Tantalum Capacitors T110A474M035AT

Description
CAP TANT AXL
Request a Quote Datasheet
Description
CAP TANT AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110A474M035AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110A474M035AT-ND
Tantalum Capacitors 399-T110A474M035AT-ND
CAP TANT AXL

CAP TANT AXL

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Axial; Capacitance Kemet - 83K1235 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Axial; Capacitance Kemet
83K1235
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Axial; Capacitance Kemet 83K1235
CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, AXIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, AXIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - T110A474M035AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T110A474M035AT
Capacitors - Tantalum Capacitors T110A474M035AT
CAP TANT AXL

CAP TANT AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T110A474M035AT-ND 83K1235 T110A474M035AT
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Axial; Capacitance Kemet Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers