KEMET Electronics Corporation Tantalum Capacitors T110B155K050AT

Description
CAP TANT AXL
Request a Quote Datasheet
Description
CAP TANT AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110B155K050AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110B155K050AT-ND
Tantalum Capacitors 399-T110B155K050AT-ND
CAP TANT AXL

CAP TANT AXL

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Kemet - 83K1295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Kemet
83K1295
Capacitor Tant, 1.5Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Kemet 83K1295
CAPACITOR TANT, 1.5UF, 50V, 5 OHM, 0.1, AXIAL; Capacitance:1.5µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 50V, 5 OHM, 0.1, AXIAL; Capacitance:1.5µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-T110B155K050AT-ND 83K1295
Product Name Tantalum Capacitors Capacitor Tant, 1.5Uf, 50V, 5 Ohm, 0.1, Axial; Capacitance Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details