1µF Hermetically Sealed Tantalum Capacitors 75V Axial 8Ohm @ 100kHz
Cap Tant Solid 1uF 75V 10% (4.7 X 12.04mm) Axial 8 Ohm 125°C Bulk Product overview: T110B105K075AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 75V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 75V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T110B105K075AT can be used for catalog matching and distributor lookup.
CAPACITOR TANT, 1UF, 75V, 8 OHM, 0.1, AXIAL; Capacitance:1µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes
CAP TANT 1UF 10% 75V AXIAL
CAP TANT 1UF 10% 75V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T110B105K075AT-ND | 59-T110B105K075AT | 83K1272 | T110B105K075AT | T110B105K075AT |
| Product Name | Tantalum Capacitors | 1uF 75V 8 Ohm Capacitor | Capacitor Tant, 1Uf, 75V, 8 Ohm, 0.1, Axial; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose; Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |