Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SXR332M025ST

Description
Win Source Part Number: 1307375-SXR332M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 500 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 70mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.02 A @ 120 Hz Ripple Current @ High Frequency: 2.03 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307375-SXR332M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 500 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 70mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.02 A @ 120 Hz Ripple Current @ High Frequency: 2.03 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307375-SXR332M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307375-SXR332M025ST
Capacitors - Aluminum Electrolytic Capacitors 1307375-SXR332M025ST
Win Source Part Number: 1307375-SXR332M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Standard Package: 500 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 70mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.02 A @ 120 Hz Ripple Current @ High Frequency: 2.03 A @ 100 kHz

Win Source Part Number: 1307375-SXR332M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.417" (36.00mm)
Standard Package: 500
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 70mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 1.02 A @ 120 Hz
Ripple Current @ High Frequency: 2.03 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SXR332M025ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR332M025ST-ND
Aluminum Electrolytic Capacitors SXR332M025ST-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 70mOhm @ 120Hz 5000 Hrs @ 105°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 70mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR332M025ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR332M025ST
Capacitors - Aluminum Electrolytic Capacitors SXR332M025ST
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1307375-SXR332M025ST SXR332M025ST-ND SXR332M025ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713248 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers