Cornell Dubilier Aluminum Electrolytic Capacitors SXR821M025ST

Description
820µF 25V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 120Hz 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 25V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 120Hz 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SXR821M025ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR821M025ST-ND
Aluminum Electrolytic Capacitors SXR821M025ST-ND
820µF 25V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 120Hz 4000 Hrs @ 105°C

820µF 25V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307355-SXR821M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307355-SXR821M025ST
Capacitors - Aluminum Electrolytic Capacitors 1307355-SXR821M025ST
Win Source Part Number: 1307355-SXR821M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 230mOhm @ 120Hz Lifetime @ Temp.: 4000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 560 mA @ 120 Hz Ripple Current @ High Frequency: 1.12 A @ 100 kHz

Win Source Part Number: 1307355-SXR821M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 230mOhm @ 120Hz
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 560 mA @ 120 Hz
Ripple Current @ High Frequency: 1.12 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR821M025ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR821M025ST
Capacitors - Aluminum Electrolytic Capacitors SXR821M025ST
CAP ALUM 820UF 20% 25V RADIAL

CAP ALUM 820UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SXR821M025ST-ND 1307355-SXR821M025ST SXR821M025ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers