KEMET Electronics Corporation Tantalum Capacitors T110B335M020AT

Description
CAP TANT AXL
Request a Quote Datasheet
Description
CAP TANT AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110B335M020AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110B335M020AT-ND
Tantalum Capacitors 399-T110B335M020AT-ND
CAP TANT AXL

CAP TANT AXL

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T110B335M020AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T110B335M020AT
Capacitors - Tantalum Capacitors T110B335M020AT
CAP TANT AXL

CAP TANT AXL

Supplier's Site
Capacitor Tant, 3.3Uf, 20V, 5.5 Ohm, 0.2, Axial; Capacitance Kemet - 83K1357 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 20V, 5.5 Ohm, 0.2, Axial; Capacitance Kemet
83K1357
Capacitor Tant, 3.3Uf, 20V, 5.5 Ohm, 0.2, Axial; Capacitance Kemet 83K1357
CAPACITOR TANT, 3.3UF, 20V, 5.5 OHM, 0.2, AXIAL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:5.5ohm; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 20V, 5.5 OHM, 0.2, AXIAL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:5.5ohm; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-T110B335M020AT-ND T110B335M020AT 83K1357
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 20V, 5.5 Ohm, 0.2, Axial; Capacitance Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814540 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers