15µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.3Ohm @ 100kHz
CAP TANT 15UF 5% 20V AXIAL
CAP TANT 15UF 5% 20V AXIAL
15.0UF 20.0V ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T110B156J020AS-ND | T110B156J020AS | T110B156J020AS | 80H1943 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 15.0Uf 20.0V Rohs Compliant Kemet |
| Applications | General Purpose; Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 5 (+/- %) |