Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SXR152M050ST

Description
Win Source Part Number: 1307394-SXR152M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 500 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 100mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.07 A @ 120 Hz Ripple Current @ High Frequency: 2.32 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307394-SXR152M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 500 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 100mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.07 A @ 120 Hz Ripple Current @ High Frequency: 2.32 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307394-SXR152M050ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307394-SXR152M050ST
Capacitors - Aluminum Electrolytic Capacitors 1307394-SXR152M050ST
Win Source Part Number: 1307394-SXR152M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 500 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 100mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.07 A @ 120 Hz Ripple Current @ High Frequency: 2.32 A @ 100 kHz

Win Source Part Number: 1307394-SXR152M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 500
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 100mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 1.07 A @ 120 Hz
Ripple Current @ High Frequency: 2.32 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SXR152M050ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR152M050ST-ND
Aluminum Electrolytic Capacitors SXR152M050ST-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 5000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR152M050ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR152M050ST
Capacitors - Aluminum Electrolytic Capacitors SXR152M050ST
CAP ALUM 1500UF 20% 50V RADIAL

CAP ALUM 1500UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1307394-SXR152M050ST SXR152M050ST-ND SXR152M050ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details