Cornell Dubilier Aluminum Electrolytic Capacitors SXR222M035ST

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SXR222M035ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR222M035ST-ND
Aluminum Electrolytic Capacitors SXR222M035ST-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 5000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 80mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - SXR222M035ST - 1021678-SXR222M035ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SXR222M035ST
1021678-SXR222M035ST
Aluminum Capacitors - SXR222M035ST 1021678-SXR222M035ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1021678-SXR222M035ST Packaging: Bulk Voltage Rating: 35V Applications: General Purpose Height - Seated (Max): 1.417" (36.00mm) Mounting: Through Hole Capacitance: 2200μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar ESR: 80 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 1.02A @ 120Hz Ripple Current - High Frequency: 2.03A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1021678-SXR222M035ST
Packaging: Bulk
Voltage Rating: 35V
Applications: General Purpose
Height - Seated (Max): 1.417" (36.00mm)
Mounting: Through Hole
Capacitance: 2200μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
ESR: 80 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 1.02A @ 120Hz
Ripple Current - High Frequency: 2.03A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR222M035ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR222M035ST
Capacitors - Aluminum Electrolytic Capacitors SXR222M035ST
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SXR222M035ST-ND 1021678-SXR222M035ST SXR222M035ST
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - SXR222M035ST Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details