2.2µF Hermetically Sealed Tantalum Capacitors 6V Axial 14Ohm @ 100kHz
CAP TANT 2.2UF 10% 6V AXIAL
CAP TANT 2.2UF 10% 6V AXIAL
CAPACITOR TANT, 2.2UF, 6V, 14 OHM, 0.1, AXIAL; Capacitance:2.2µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:14ohm; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T110A225K006AT-ND | T110A225K006AT | T110A225K006AT | 83K1182 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 6V, 14 Ohm, 0.1, Axial; Capacitance Kemet |
| Applications | General Purpose; Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |