KEMET Electronics Corporation Tantalum Capacitors T110B226J015AT

Description
CAP TANT AXL
Request a Quote Datasheet
Description
CAP TANT AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110B226J015AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110B226J015AT-ND
Tantalum Capacitors 399-T110B226J015AT-ND
CAP TANT AXL

CAP TANT AXL

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T110B226J015AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T110B226J015AT
Capacitors - Tantalum Capacitors T110B226J015AT
CAP TANT AXL

CAP TANT AXL

Supplier's Site
Capacitor Tant, 22Uf, 15V, 2 Ohm, 0.05, Axial; Capacitance Kemet - 83K1332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 15V, 2 Ohm, 0.05, Axial; Capacitance Kemet
83K1332
Capacitor Tant, 22Uf, 15V, 2 Ohm, 0.05, Axial; Capacitance Kemet 83K1332
CAPACITOR TANT, 22UF, 15V, 2 OHM, 0.05, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 15V, 2 OHM, 0.05, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-T110B226J015AT-ND T110B226J015AT 83K1332
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 22Uf, 15V, 2 Ohm, 0.05, Axial; Capacitance Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC475K050NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details