KEMET Electronics Corporation Tantalum Capacitors T110B156M020AT

Description
15µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.3Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110B156M020AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110B156M020AT-ND
Tantalum Capacitors 399-T110B156M020AT-ND
15µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.3Ohm @ 100kHz

15µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.3Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.2, Axial; Capacitance Kemet - 72K9624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.2, Axial; Capacitance Kemet
72K9624
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.2, Axial; Capacitance Kemet 72K9624
CAPACITOR TANT, 15UF, 20V, 2.3 OHM, 0.2, AXIAL; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:2.3ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 20V, 2.3 OHM, 0.2, AXIAL; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:2.3ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - T110B156M020AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T110B156M020AT
Capacitors - Tantalum Capacitors T110B156M020AT
CAP TANT 15UF 20% 20V AXIAL

CAP TANT 15UF 20% 20V AXIAL

Supplier's Site
Tantalum Capacitors - T110B156M020AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T110B156M020AT
Tantalum Capacitors T110B156M020AT
CAP TANT 15UF 20% 20V AXIAL

CAP TANT 15UF 20% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T110B156M020AT-ND 72K9624 T110B156M020AT T110B156M020AT
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.2, Axial; Capacitance Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose; Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers