Cap Tant Solid 10uF 20V 5% (4.7 X 12.04mm) Axial 2.9 Ohm 125°C Bulk Product overview: T110B106J020AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 20V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 20V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T110B106J020AS can be used for catalog matching and distributor lookup.
10µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.9Ohm @ 100kHz
CAP TANT 10UF 5% 20V AXIAL
CAP TANT 10UF 5% 20V AXIAL
10.0UF 20.0V ROHS COMPLIANT: NO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T110B106J020AS | 399-T110B106J020AS-ND | T110B106J020AS | T110B106J020AS | 07C8987 |
| Product Name | 10uF 20V 2.9 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 10.0Uf 20.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 20 volts | 20 volts |