KEMET Electronics Corporation Tantalum Capacitors T110A105J035AT

Description
CAP TANT AXL
Request a Quote Datasheet
Description
CAP TANT AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110A105J035AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110A105J035AT-ND
Tantalum Capacitors 399-T110A105J035AT-ND
CAP TANT AXL

CAP TANT AXL

Buy Now Datasheet
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.05, Axial; Capacitance Kemet - 83K1126 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.05, Axial; Capacitance Kemet
83K1126
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.05, Axial; Capacitance Kemet 83K1126
CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.05, AXIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.05, AXIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T110A105J035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T110A105J035AT
Capacitors - Tantalum Capacitors T110A105J035AT
CAP TANT AXL

CAP TANT AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T110A105J035AT-ND 83K1126 T110A105J035AT
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.05, Axial; Capacitance Kemet Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details