10uF 20V Tantalum Capacitor, Axial, Through Hole, 10% Tol Product overview: T110B106K020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T110B106K020AT can be used for catalog matching and distributor lookup.
T110 axial tantalum capacitor,10uF 20V
T110 axial tantalum capacitor,10uF 20V
T110 axial tantalum capacitor,10uF 20V
10µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.9Ohm
TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes
Tantalum Capacitor, Polar, T110 Series, 10 F, 10%, 20 V, Axial Leaded RoHS Compliant: Yes
CAP TANT 10UF 10% 20V AXIAL
CAP TANT 10UF 10% 20V AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T110B106K020AT | 5381764 | 5381764P | 399-11290-ND | 70K8760 | 59M3018 | T110B106K020AT | T110B106K020AT |
| Product Name | Through-Hole 10uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Axial; Capacitance Kemet | Tantalum Capacitor, Polar, T110 Series, 10 F, 10%, 20 V, Axial Leaded Rohs Compliant Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |