RF Industries, Inc. Coaxial Connector (RF) Assemblies RP-1202-C1

Description
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5480-RP-1202-C1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5480-RP-1202-C1-ND
Coaxial Connector (RF) Assemblies 5480-RP-1202-C1-ND
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - RP-1202-C1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
RP-1202-C1
RF Coaxial Cable Mount Connector RP-1202-C1
TNC Male Crimp Plug, Reverse Polarity (Gender), For RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

TNC Male Crimp Plug, Reverse Polarity (Gender), For RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 5480-RP-1202-C1-ND RP-1202-C1
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details