Samtec Inc. Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - RSP-122811-01 RSP-122811-01

Description
Manufacturer: Samtec Inc. Manufacturer: Connectors, Interconnects -Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Male Pin Contact Termination: Solder Center Contact Material: Phosphor Bronze Dielectric Material: Liquid Crystal Polymer (LCP) Operating Temperature: -40°C ~ 90°C
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Manufacturer: Connectors, Interconnects -Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Male Pin Contact Termination: Solder Center Contact Material: Phosphor Bronze Dielectric Material: Liquid Crystal Polymer (LCP) Operating Temperature: -40°C ~ 90°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - RSP-122811-01 -  - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - RSP-122811-01
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - RSP-122811-01
Manufacturer: Samtec Inc. Manufacturer: Connectors, Interconnects -Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Male Pin Contact Termination: Solder Center Contact Material: Phosphor Bronze Dielectric Material: Liquid Crystal Polymer (LCP) Operating Temperature: -40°C ~ 90°C

Manufacturer: Samtec Inc.
Manufacturer: Connectors, Interconnects -Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Male Pin
Contact Termination: Solder
Center Contact Material: Phosphor Bronze
Dielectric Material: Liquid Crystal Polymer (LCP)
Operating Temperature: -40°C ~ 90°C

Buy Now Datasheet
RF Coaxial Board Mount Connector - RSP-122811-01 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
RSP-122811-01
RF Coaxial Board Mount Connector RSP-122811-01
Custom RF Solution

Custom RF Solution

Supplier's Site Datasheet
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-RSP-122811-01
SMD 50 OHM Electronic Connector 437-RSP-122811-01
CONN UMC RCPT STR 50 OHM SMD Product overview: RSP-122811-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-RSP-122811-01 can be used for catalog matching and distributor lookup.

CONN UMC RCPT STR 50 OHM SMD Product overview: RSP-122811-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-RSP-122811-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Unspecified Connectors - RSP-122811-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
RSP-122811-01
Unspecified Connectors RSP-122811-01
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - RSP-122811-01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
RSP-122811-01
RF Connectors / Coaxial Connectors RSP-122811-01
RF Connectors / Coaxial Connectors CONNECTOR RECEPTACLE

RF Connectors / Coaxial Connectors CONNECTOR RECEPTACLE

Buy Now Datasheet
CONN UMC RCPT STR 50 OHM SMD - 680-RSP-122811-01 - Utmel Electronic Limited
Hong Kong, China
CONN UMC RCPT STR 50 OHM SMD
680-RSP-122811-01
CONN UMC RCPT STR 50 OHM SMD 680-RSP-122811-01
CONN UMC RCPT STR 50 OHM SMD

CONN UMC RCPT STR 50 OHM SMD

Supplier's Site
Coaxial Connector (RF) Assemblies - RSP-122811-01 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
RSP-122811-01
Coaxial Connector (RF) Assemblies RSP-122811-01
CONN UMC RCPT STR 50 OHM SMD

CONN UMC RCPT STR 50 OHM SMD

Supplier's Site
Connector Rohs Compliant Samtec - 54T7744 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
54T7744
Connector Rohs Compliant Samtec 54T7744
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Rf Coax, I-Pex Mhf I Jack, 50 Ohm, Pcb; Connector Type Samtec - 56AC6406 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, I-Pex Mhf I Jack, 50 Ohm, Pcb; Connector Type Samtec
56AC6406
Rf Coax, I-Pex Mhf I Jack, 50 Ohm, Pcb; Connector Type Samtec 56AC6406
RF COAX, I-PEX MHF I JACK, 50 OHM, PCB; Connector Type:I-PEX MHF I; Connector Body Style:Straight Terminator; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:-; RoHS Compliant: Yes

RF COAX, I-PEX MHF I JACK, 50 OHM, PCB; Connector Type:I-PEX MHF I; Connector Body Style:Straight Terminator; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number RSP-122811-01 437-RSP-122811-01 RSP-122811-01 RSP-122811-01 680-RSP-122811-01 RSP-122811-01 54T7744 56AC6406
Product Name Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - RSP-122811-01 RF Coaxial Board Mount Connector SMD 50 OHM Electronic Connector Unspecified Connectors RF Connectors / Coaxial Connectors CONN UMC RCPT STR 50 OHM SMD Coaxial Connector (RF) Assemblies Connector Rohs Compliant Samtec Rf Coax, I-Pex Mhf I Jack, 50 Ohm, Pcb; Connector Type Samtec
Termination Solder
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Straight; Straight Terminator
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1367723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
View Details