Custom RF Solution
CONN IPEX MHF3 RCP STR 50OHM SMD Product overview: RSP-122811-02 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-RSP-122811-02 can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 810941-RSP-122811-02
Packaging: Bulk
Mounting Style: SMD
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: IPEX MHF3
Frequency - Max: 6GHz
Number of Ports: 1
Impedance: 50Ohm
Shield Termination: Solder
Center Contact Plating: Gold
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
RF COAXIAL, I-PEX MHF III JACK, 50 OHM; Connector Type:I-PEX MHF III Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:-; Product Range:-RoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | RSP-122811-02 | 437-RSP-122811-02 | RSP-122811-02 | 810941-RSP-122811-02 | 95AC4990 |
| Product Name | RF Coaxial Board Mount Connector | SMD 50OHM Electronic Connector | Unspecified Connectors | Coaxial Connectors (RF) - RSP-122811-02 | Rf Coaxial, I-Pex Mhf Iii Jack, 50 Ohm; Connector Type Samtec |
| Gender | Male / Plug | Female / Jack |