Molex Rectangular Connector Housings 5031491400

Description
"14 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"14 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - WM20822-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM20822-ND
Rectangular Connector Housings WM20822-ND
"14 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)"

"14 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5031491400
Electronic Connector 319-5031491400
Conn Housing PL 14 POS 1.5mm Crimp ST Cable Mount Beige CLIK-Mate™ Bag Product overview: 5031491400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5031491400 can be used for catalog matching and distributor lookup.

Conn Housing PL 14 POS 1.5mm Crimp ST Cable Mount Beige CLIK-Mate™ Bag Product overview: 5031491400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5031491400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5031491400 - 907045-5031491400 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5031491400
907045-5031491400
Rectangular Connectors - 5031491400 907045-5031491400
Manufacturer: Molex, LLC Win Source Part Number: 907045-5031491400 Series: CLIK-Mate 503149 Features: 14 Rectangular Connectors - Housings Plug Beige 0.059" (1.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 503149 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 503149-1400, 5031491400-ND, WM20822

Manufacturer: Molex, LLC
Win Source Part Number: 907045-5031491400
Series: CLIK-Mate 503149
Features: 14 Rectangular Connectors - Housings Plug Beige 0.059" (1.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 503149
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 503149-1400, 5031491400-ND, WM20822

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM20822-ND 319-5031491400 907045-5031491400
Product Name Rectangular Connector Housings Electronic Connector Rectangular Connectors - 5031491400
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details