Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHOENIX CONTACT USA
5031171 -- TERMINAL BLOCK MARKER STRIPS
PHOENIX CONTACT USA
Terminal Block Marker Strips
5031171
Description
Connector Label, Snap In For Terminal Blocks
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Connector Label, Snap In For Terminal Blocks
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
277-5517-ND
Terminal Block Marker Strips
277-5517-ND
Connector Label, Snap In For Terminal Blocks
Connector Label, Snap In For Terminal Blocks
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
277-5517-ND
Product Name
Terminal Block Marker Strips
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
J1939 male connector and female connectors
QLC16071
View Details
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row
1377G1-BK
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers
Amphenol Communications Solutions
Ddr2 240P Vt Assy-10023061-10007Lf / Tray Amphenol Communications Solutions
10023061-10007LF
View Details
SCHURTER Inc
Mga-A Fuse Ff 2A Schurter
3-103-113
View Details