Manufacturer: Molex, LLC
Win Source Part Number: 907044-5031491200
Series: CLIK-Mate 503149
Features: 12 Rectangular Connectors - Housings Plug Beige 0.059" (1.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 503149
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 5031491200-ND, 503149-1200, WM13363
"12 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)"
CONN PLUG HSG 12POS 1.50MM Product overview: 5031491200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5031491200 can be used for catalog matching and distributor lookup.
- Rectangular Connectors Housings ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 907044-5031491200 | WM13363-ND | 319-5031491200 | 5031491200 |
| Product Name | Rectangular Connectors - 5031491200 | Rectangular Connector Housings | Electronic Connector | Connectors >> Rectangular Connectors Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |