Molex Rectangular Connector Housings 5023511400

Description
"14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - WM20788-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM20788-ND
Rectangular Connector Housings WM20788-ND
"14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

"14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
319-5023511400
Automotive Electronic Connector 319-5023511400
Conn Housing RCP 14 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 5023511400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5023511400 can be used for catalog matching and distributor lookup.

Conn Housing RCP 14 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 5023511400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5023511400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5023511400 - 856272-5023511400 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5023511400
856272-5023511400
Rectangular Connectors - 5023511400 856272-5023511400
Manufacturer: Molex, LLC Win Source Part Number: 856272-5023511400 Series: DuraClik 502351 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 502351 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5023511400-ND, 502351-1400, WM20788

Manufacturer: Molex, LLC
Win Source Part Number: 856272-5023511400
Series: DuraClik 502351
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 502351
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 5023511400-ND, 502351-1400, WM20788

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM20788-ND 319-5023511400 856272-5023511400
Product Name Rectangular Connector Housings Automotive Electronic Connector Rectangular Connectors - 5023511400
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Rectangular, Plug, 28 Position, Pcb; No. Of Contacts Amphenol Communications Solutions - 86W5757 - Newark, An Avnet Company
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
WAGO Rectangular Connectors - 890-514 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers