Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 20-WFQFN Exposed Pad
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB
Fastening Type: Spring Lock
"2 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Conn Housing RCP 2 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 5023510201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5023510201 can be used for catalog matching and distributor lookup.
2mm 1x2P 2 1 P=2mm Rectangular Connectors Housings ROHS
CONN RCPT HSG 2POS W/B 2.0MM BLK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM17682-ND | 319-5023510201 | 5023510201 | 514-5023510201 | |
| Product Name | Connectors,Interconnects | Rectangular Connector Housings | Automotive Electronic Connector | Connectors >> Rectangular Connectors Housings | CONN RCPT HSG 2POS W/B 2.0MM BLK |
| Termination | Solder, PCB |