HARTING Inc. of North America Cable and Cord Grips 19000005191

Description
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-4067-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-4067-ND
Cable and Cord Grips 1195-4067-ND
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Black"

"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Black"

Buy Now Datasheet
Cable Gland, M25, 9-16Mm, Thermoplastic; Product Range Harting - 01AC0367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25, 9-16Mm, Thermoplastic; Product Range Harting
01AC0367
Cable Gland, M25, 9-16Mm, Thermoplastic; Product Range Harting 01AC0367
CABLE GLAND, M25, 9-16MM, THERMOPLASTIC; Product Range:Han Series; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:16mm RoHS Compliant: Yes

CABLE GLAND, M25, 9-16MM, THERMOPLASTIC; Product Range:Han Series; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-4067-ND 01AC0367
Product Name Cable and Cord Grips Cable Gland, M25, 9-16Mm, Thermoplastic; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220358 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.85 inch (47 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details