HARTING Inc. of North America Cable and Cord Grips 19000005186

Description
"Cable Gland 0.51"" ~ 0.79"" (14.0mm ~ 20.0mm) Polyamide (PA), Nylon M32 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.79"" (14.0mm ~ 20.0mm) Polyamide (PA), Nylon M32 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 19000005186-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
19000005186-ND
Cable and Cord Grips 19000005186-ND
"Cable Gland 0.51"" ~ 0.79"" (14.0mm ~ 20.0mm) Polyamide (PA), Nylon M32 Black"

"Cable Gland 0.51"" ~ 0.79"" (14.0mm ~ 20.0mm) Polyamide (PA), Nylon M32 Black"

Buy Now Datasheet
Cable Gland, M32, Nylon, 20Mm, Blk; Product Range Harting - 98Y7194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32, Nylon, 20Mm, Blk; Product Range Harting
98Y7194
Cable Gland, M32, Nylon, 20Mm, Blk; Product Range Harting 98Y7194
CABLE GLAND, M32, NYLON, 20MM, BLK; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:13mm; Cable Diameter Max:20mm RoHS Compliant: Yes

CABLE GLAND, M32, NYLON, 20MM, BLK; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:13mm; Cable Diameter Max:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 19000005186-ND 98Y7194
Product Name Cable and Cord Grips Cable Gland, M32, Nylon, 20Mm, Blk; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248701 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details