HARTING Inc. of North America Cable and Cord Grips 19000005187

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 19000005187-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
19000005187-ND
Cable and Cord Grips 19000005187-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Black"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Black"

Buy Now Datasheet
Cable Gland, M32, Nylon, 25Mm, Blk; Product Range Harting - 98Y7195 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32, Nylon, 25Mm, Blk; Product Range Harting
98Y7195
Cable Gland, M32, Nylon, 25Mm, Blk; Product Range Harting 98Y7195
CABLE GLAND, M32, NYLON, 25MM, BLK; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:18mm; Cable Diameter Max:25mm RoHS Compliant: Yes

CABLE GLAND, M32, NYLON, 25MM, BLK; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:18mm; Cable Diameter Max:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 19000005187-ND 98Y7195
Product Name Cable and Cord Grips Cable Gland, M32, Nylon, 25Mm, Blk; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264112 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4724 inch (12 mm)
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details