HARTING Inc. of North America Cable and Cord Grips 19000005198

Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5322-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5322-ND
Cable and Cord Grips 1195-5322-ND
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Gray"

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Gray"

Buy Now Datasheet
Cable Gland, M40 X 1.5, Nylon, 32Mm; Product Range Harting - 29H1644 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M40 X 1.5, Nylon, 32Mm; Product Range Harting
29H1644
Cable Gland, M40 X 1.5, Nylon, 32Mm; Product Range Harting 29H1644
CABLE GLAND, M40 X 1.5, NYLON, 32MM; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:22mm RoHS Compliant: Yes

CABLE GLAND, M40 X 1.5, NYLON, 32MM; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5322-ND 29H1644
Product Name Cable and Cord Grips Cable Gland, M40 X 1.5, Nylon, 32Mm; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601036R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4220632 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details