HARTING Inc. of North America Cable and Cord Grips 19620005084

Description
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M20"
Request a Quote Datasheet
Description
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M20"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5436-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5436-ND
Cable and Cord Grips 1195-5436-ND
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M20"

"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M20"

Buy Now Datasheet
Cable Gland, M20, Metal, 13Mm; Product Range Harting - 72J1843 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20, Metal, 13Mm; Product Range Harting
72J1843
Cable Gland, M20, Metal, 13Mm; Product Range Harting 72J1843
CABLE GLAND, M20, METAL, 13MM; Product Range:-; Thread Size - Metric:M20; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M20, METAL, 13MM; Product Range:-; Thread Size - Metric:M20; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5436-ND 72J1843
Product Name Cable and Cord Grips Cable Gland, M20, Metal, 13Mm; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 117660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.3150 to 0.6693 inch (8 to 17 mm)
View Details
90° Bending-proof Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details