HARTING Inc. of North America Cable and Cord Grips 19000005182

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Gray"
Request a Quote
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Gray"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland, Universal, Thermoplastic, M20, part number 29H1638, is designed for use with cables ranging from 6mm to 12mm in diameter. It is constructed from nylon (polyamide) and features a white color. This product is RoHS compliant, ensuring it meets environmental standards. The M20 thread size indicates compatibility with various applications requiring metric connections. This cable gland is suitable for securing and protecting cables in a variety of environments, making it a versatile choice for engineers.

Datasheet Summary
Powered by GS/AI

The Cable Gland, Universal, Thermoplastic, M20, part number 29H1638, is designed for use with cables ranging from 6mm to 12mm in diameter. It is constructed from nylon (polyamide) and features a white color. This product is RoHS compliant, ensuring it meets environmental standards. The M20 thread size indicates compatibility with various applications requiring metric connections. This cable gland is suitable for securing and protecting cables in a variety of environments, making it a versatile choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-3042-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-3042-ND
Cable and Cord Grips 1195-3042-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Gray"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Gray"

Buy Now Datasheet
Cable Glands - 5254943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
5254943
Cable Glands 5254943
HARTING 19000005182 Cable Gland

HARTING 19000005182 Cable Gland

Supplier's Site
Cable Gland, Universal, Thermoplastic, M20; Product Range Harting - 29H1638 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Universal, Thermoplastic, M20; Product Range Harting
29H1638
Cable Gland, Universal, Thermoplastic, M20; Product Range Harting 29H1638
CABLE GLAND, UNIVERSAL, THERMOPLASTIC, M20; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; Cable Diameter Min:6mm; Cable Diameter Max:12mm RoHS Compliant: Yes

CABLE GLAND, UNIVERSAL, THERMOPLASTIC, M20; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; Cable Diameter Min:6mm; Cable Diameter Max:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1195-3042-ND 5254943 29H1638
Product Name Cable and Cord Grips Cable Glands Cable Gland, Universal, Thermoplastic, M20; Product Range Harting
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248644 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details