HARTING Inc. of North America Cable Glands 19000005098

Description
HARTING 19000005098 Cable Gland
Request a Quote Datasheet
Description
HARTING 19000005098 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8436303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8436303
Cable Glands 8436303
HARTING 19000005098 Cable Gland

HARTING 19000005098 Cable Gland

Supplier's Site
Cable and Cord Grips - 1195-3040-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-3040-ND
Cable and Cord Grips 1195-3040-ND
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass M40"

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass M40"

Buy Now Datasheet
Cable Clamp (Glands); Product Range Harting - 29H1636 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Glands); Product Range Harting
29H1636
Cable Clamp (Glands); Product Range Harting 29H1636
CABLE CLAMP (GLANDS); Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:22mm; Cable Diameter Max:32mm; IP / NEMA Rating:IP68; Cable Diameter:32mm RoHS Compliant: Yes

CABLE CLAMP (GLANDS); Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:22mm; Cable Diameter Max:32mm; IP / NEMA Rating:IP68; Cable Diameter:32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 8436303 1195-3040-ND 29H1636
Product Name Cable Glands Cable and Cord Grips Cable Clamp (Glands); Product Range Harting
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221486 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.38 to 1.57 inch (35 to 40 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
One Hole Type Ventilation cable gland - MG Series - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details