HARTING Inc. of North America Cable and Cord Grips 19000005081

Description
"Cable Gland 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Brass M20"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Brass M20"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-3458-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-3458-ND
Cable and Cord Grips 1195-3458-ND
"Cable Gland 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Brass M20"

"Cable Gland 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Brass M20"

Buy Now Datasheet
Cable Glands - 8436211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8436211
Cable Glands 8436211
HARTING 19000005081 Cable Gland

HARTING 19000005081 Cable Gland

Supplier's Site
Cable Gland, Universal, Metal, M20; Product Range Harting - 67R9690 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Universal, Metal, M20; Product Range Harting
67R9690
Cable Gland, Universal, Metal, M20; Product Range Harting 67R9690
CABLE GLAND, UNIVERSAL, METAL, M20; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Brass; Gland Colour:Silver; Cable Diameter Min:5mm; Cable Diameter Max:9mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, UNIVERSAL, METAL, M20; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Brass; Gland Colour:Silver; Cable Diameter Min:5mm; Cable Diameter Max:9mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1195-3458-ND 8436211 67R9690
Product Name Cable and Cord Grips Cable Glands Cable Gland, Universal, Metal, M20; Product Range Harting
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Armoured EX Cable Gland - MIV-AEXCABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 127619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details