HARTING Inc. of North America Cable and Cord Grips 19000005193

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-4068-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-4068-ND
Cable and Cord Grips 1195-4068-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Black"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Black"

Buy Now Datasheet
Cable Gland, Plastic, 13Mm-18Mm, Blk; Product Range Harting - 68Y5109 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Plastic, 13Mm-18Mm, Blk; Product Range Harting
68Y5109
Cable Gland, Plastic, 13Mm-18Mm, Blk; Product Range Harting 68Y5109
CABLE GLAND, PLASTIC, 13MM-18MM, BLK; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:13mm; Cable Diameter Max:18mm RoHS Compliant: Yes

CABLE GLAND, PLASTIC, 13MM-18MM, BLK; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:13mm; Cable Diameter Max:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-4068-ND 68Y5109
Product Name Cable and Cord Grips Cable Gland, Plastic, 13Mm-18Mm, Blk; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2100626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details