"Cable Gland 0.79"" ~ 1.26"" (20.0mm ~ 32.0mm) Brass M40"
CABLE GLAND, 20MM - 32MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:20mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
CABLE GLAND, M40, BRASS, 32MM; Product Range:Han CGM-M Series; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:20mm; Cable Diameter Max:32mm; IP / NEMA Rating:IP68; SVHC:No SVHC ( RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Sealing Glands | Sealing Glands | Sealing Glands |
| Product Number | 1195-3546-ND | 86R6353 | 51AC2697 |
| Product Name | Cable and Cord Grips | Cable Gland, 20Mm 32Mm; Product Range Harting | Cable Gland, M40, Brass, 32Mm; Product Range Harting |
| Application | Cable & Wire | Cable & Wire | Cable & Wire |