HARTING Inc. of North America Cable and Cord Grips 19000005086

Description
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50"
Request a Quote Datasheet
Description
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-3035-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-3035-ND
Cable and Cord Grips 1195-3035-ND
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50"

"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50"

Buy Now Datasheet
Cable Gland, M50, Brass, 38Mm; Product Range Harting - 58T8092 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M50, Brass, 38Mm; Product Range Harting
58T8092
Cable Gland, M50, Brass, 38Mm; Product Range Harting 58T8092
CABLE GLAND, M50, BRASS, 38MM; Product Range:Han CGM-M Series; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:32mm; Cable Diameter Max:38mm RoHS Compliant: Yes

CABLE GLAND, M50, BRASS, 38MM; Product Range:Han CGM-M Series; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:32mm; Cable Diameter Max:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-3035-ND 58T8092
Product Name Cable and Cord Grips Cable Gland, M50, Brass, 38Mm; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211632 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 1.26 inch (32 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details