HARTING Inc. of North America Cable and Cord Grips 19000005092

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-3037-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-3037-ND
Cable and Cord Grips 1195-3037-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25"

Buy Now Datasheet
Cable Gland Metal; Product Range Harting - 74C3221 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Metal; Product Range Harting
74C3221
Cable Gland Metal; Product Range Harting 74C3221
CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm - 70103963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm
70103963
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm 70103963
Metal Cable Gland

Metal Cable Gland

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1195-3037-ND 74C3221 70103963
Product Name Cable and Cord Grips Cable Gland Metal; Product Range Harting Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248671 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details