HARTING Inc. of North America Cable and Cord Grips 19000005192

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5319-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5319-ND
Cable and Cord Grips 1195-5319-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Gray"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Gray"

Buy Now Datasheet
Cable Clamp (Gland); Product Range Harting - 07H3559 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland); Product Range Harting
07H3559
Cable Clamp (Gland); Product Range Harting 07H3559
CABLE CLAMP (GLAND); Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE CLAMP (GLAND); Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5319-ND 07H3559
Product Name Cable and Cord Grips Cable Clamp (Gland); Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
EMC Brass Cable Glands -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 1856094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.8661 inch (22 mm)
View Details
Traction Relief Cable Gland - 5306030 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details