HARTING Inc. of North America Cable and Cord Grips 19000005096

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-3039-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-3039-ND
Cable and Cord Grips 1195-3039-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32"

Buy Now Datasheet
Cable Glands - 8436347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8436347
Cable Glands 8436347
HARTING 19000005096 Cable Gland

HARTING 19000005096 Cable Gland

Supplier's Site
Cable Gland Metal; Product Range Harting - 29H1634 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Metal; Product Range Harting
29H1634
Cable Gland Metal; Product Range Harting 29H1634
CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1195-3039-ND 8436347 29H1634
Product Name Cable and Cord Grips Cable Glands Cable Gland Metal; Product Range Harting
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805021 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 1.88 inch (47.7 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers